Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777985-VS-KBPC810PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-72
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Categories: Discrete Semiconductor Products
Manufacturer Package: D-72
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 1kV Through Hole D-72
VISHAY VS-KBPC810PBF. Bridge Rectifier Diode, Single, 1 kV, 8 A, Through Hole, 1 V, 4 Pins Product overview: VS-KBPC810PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 kV, 8 A, 1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1 kV, 8 A, 1 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC810PBF can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 8A D-72
Bridge Rectifiers RECOMMENDED ALT 844-KBPC810
BRIDGE RECT 1PHASE 1KV 8A D-72
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 777985-VS-KBPC810PBF | 8133666P | 8133666 | VS-KBPC810PBF-ND | 299-VS-KBPC810PBF | VS-KBPC810PBF | VS-KBPC810PBF | VS-KBPC810PBF |
| Product Name | Bridge Rectifiers - VS-KBPC810PBF | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Through-Hole 1 kV 8 A 1 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||||
| VF | 1 volts | 1 volts | 1 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge |