Vishay Intertechnology, Inc. Diode Arrays VS-MURD620CTTRHM3

Description
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-MURD620CTTRHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-MURD620CTTRHM3 - 938872-VS-MURD620CTTRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MURD620CTTRHM3
938872-VS-MURD620CTTRHM3
Diodes, Rectifiers - Arrays - VS-MURD620CTTRHM3 938872-VS-MURD620CTTRHM3
Manufacturer: Vishay Win Source Part Number: 938872-VS-MURD620CTT RHM3 Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: MURD620 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938872-VS-MURD620CTTRHM3
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MURD620
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
3A 200V DPAK Diode and Rectifier
2085-VS-MURD620CTTRHM3
3A 200V DPAK Diode and Rectifier 2085-VS-MURD620CTTRHM3
Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-MURD620CTTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MURD620CTTRH M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-MURD620CTTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MURD620CTTRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 2x3 Amp 200 Volt

Rectifiers 2x3 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MURD620CTTRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MURD620CTTRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MURD620CTTRHM3
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number VS-MURD620CTTRHM3-ND 938872-VS-MURD620CTTRHM3 2085-VS-MURD620CTTRHM3 VS-MURD620CTTRHM3 VS-MURD620CTTRHM3
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-MURD620CTTRHM3 3A 200V DPAK Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-PAK (TO-252AA) Tape and Reel TO-252-3
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data