Vishay Precision Group Schottky 45V 10A Diode and Rectifier VS-MBRB1045PBF

Description
DIODE SCHOTTKY 45V 10A TO263AB Product overview: VS-MBRB1045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB1045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 10A TO263AB Product overview: VS-MBRB1045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB1045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 10A Diode and Rectifier - 280-VS-MBRB1045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-VS-MBRB1045PBF
Schottky 45V 10A Diode and Rectifier 280-VS-MBRB1045PBF
DIODE SCHOTTKY 45V 10A TO263AB Product overview: VS-MBRB1045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB1045PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A TO263AB Product overview: VS-MBRB1045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB1045PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-MBRB1045PBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-MBRB1045PBFGI-ND
Single Diodes VS-MBRB1045PBFGI-ND
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-MBRB1045PBF - 1279882-VS-MBRB1045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRB1045PBF
1279882-VS-MBRB1045PBF
Diodes, Rectifiers - Single - VS-MBRB1045PBF 1279882-VS-MBRB1045PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279882-VS-MBRB1045P BF Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MBRB1045 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A Current - Reverse Leakage at Vr: 100μA at 45V Capacitance at Vr, F: 600pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279882-VS-MBRB1045PBF
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: MBRB1045
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A
Current - Reverse Leakage at Vr: 100μA at 45V
Capacitance at Vr, F: 600pF at 5V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRB1045PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRB1045PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRB1045PBF
DIODE SCHOTTKY 45V 10A TO263AB

DIODE SCHOTTKY 45V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-MBRB1045PBF VS-MBRB1045PBFGI-ND 1279882-VS-MBRB1045PBF VS-MBRB1045PBF
Product Name Schottky 45V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-MBRB1045PBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 3000 mA
trr 75 ns
View Details
Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
High-speed switching diode - BAS316,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
70V 70MA Diode and Rectifier - 286-BAS7004WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers