Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECTIFIER COMMON CATHODE 15A TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single
DIODE ARR SCHOT 45V 7.5A TO263AB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBRB1545CTPBF-ND | 63J7936 | VS-MBRB1545CTPBF |
| Product Name | Diode Arrays | Schottky Rectifier Common Cathode 15A To-263Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | D2PAK |
| Rectifier Configuration / Technology | Schottky | ||
| RoHS Compliant | RoHS |