DIODE ARRAY SCHOTTKY 60V 3A DPAK Product overview: VS-MBRD660CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRD660CTPBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279885-VS-MBRD660CT
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): RB098BM-60; DE5SC6M-4071; DE5SC6M-4101;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 75
DIODE ARRAY SCHOTTKY 60V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-MBRD660CTPBF | VS-MBRD660CTPBF-ND | 1279885-VS-MBRD660CTPBF | VS-MBRD660CTPBF |
| Product Name | Schottky 60V 3A DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-MBRD660CTPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |