Vishay Intertechnology, Inc. Bridge Rectifiers VSIB10A80-E3/45

Description
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VSIB10A80-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VSIB10A80-E3/45-ND
Bridge Rectifiers VSIB10A80-E3/45-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S

Buy Now Datasheet
Bridge Rectifiers - VSIB10A80-E3/45 - 799227-VSIB10A80-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VSIB10A80-E3/45
799227-VSIB10A80-E3/45
Bridge Rectifiers - VSIB10A80-E3/45 799227-VSIB10A80-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799227-VSIB10A80-E3/ 45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 800V Part Status: Obsolete(EOL) Family Name: VSIB10A80 Categories: Discrete Semiconductor Products Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 5A Alternative Parts (Cross-Reference): TS10P06G C2; GBJ1008-7; GBJ1008; GBJ1008-BP; Introduction Date: November 02, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799227-VSIB10A80-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Part Status: Obsolete(EOL)
Family Name: VSIB10A80
Categories: Discrete Semiconductor Products
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 5A
Alternative Parts (Cross-Reference): TS10P06G C2; GBJ1008-7; GBJ1008; GBJ1008-BP;
Introduction Date: November 02, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
800V 10A Diode and Rectifier - 299-VSIB10A80-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 10A Diode and Rectifier
299-VSIB10A80-E3/45
800V 10A Diode and Rectifier 299-VSIB10A80-E3/45
BRIDGE RECT 1P 800V 10A GSIB-5S Product overview: VSIB10A80-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB10A80-E3/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 800V 10A GSIB-5S Product overview: VSIB10A80-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB10A80-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Diodes Rectifiers
Product Number VSIB10A80-E3/45-ND 799227-VSIB10A80-E3/45 299-VSIB10A80-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers - VSIB10A80-E3/45 800V 10A Diode and Rectifier
Rectifier Configuration / Technology Bridge
Package 4-SIP, GSIB-5S Tube
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data