Diode Standard, Reverse Polarity 200V 15A Through Hole TO-220AC
Rectifier Diode, 1 Phase, 1 Element, 15A, 200V V(RRM), Silicon, TO-220AC, Product overview: VS-MUR1520-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1520-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: FRED Pt®
Package: Tube
Package / Case: TO-220-2
Mounting Type: Through Hole
Supplier Device Package: TO-220AC
Base Product Number: MUR1520
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Speed: Fast Recovery =< 500ns, > 200mA (Io)
DIODE GP REV 200V 15A TO220AC
DIODE GP 200V 15A TO220AC
Rectifiers 200V 15A TO-220 Fred Pt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-MUR1520-M3GI-ND | 280-VS-MUR1520-M3 | VS-MUR1520-M3 | VS-MUR1520-M3 | VS-MUR1520-M3 | |
| Product Name | Single Diodes | 15A 200V Diode and Rectifier | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| RoHS Compliant | RoHS | |||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| VF | 1.05 volts | 1.05 volts |