Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-MBRD320-M3 VS-MBRD320-M3

Description
Manufacturer: Vishay Win Source Part Number: 903019-VS-MBRD320-M3 Features: Diode Schottky 20 V 3A Surface Mount TO-252, (D-Pak) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: MBRD320 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903019-VS-MBRD320-M3 Features: Diode Schottky 20 V 3A Surface Mount TO-252, (D-Pak) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: MBRD320 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-MBRD320-M3 - 903019-VS-MBRD320-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRD320-M3
903019-VS-MBRD320-M3
Diodes, Rectifiers - Single - VS-MBRD320-M3 903019-VS-MBRD320-M3
Manufacturer: Vishay Win Source Part Number: 903019-VS-MBRD320-M3 Features: Diode Schottky 20 V 3A Surface Mount TO-252, (D-Pak) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: MBRD320 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903019-VS-MBRD320-M3
Features: Diode Schottky 20 V 3A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: MBRD320
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - VS-MBRD320-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-MBRD320-M3-ND
Single Diodes VS-MBRD320-M3-ND
Diode Schottky 20V 3A Surface Mount TO-252, (D-Pak)

Diode Schottky 20V 3A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Schottky 20V 3A Diode and Rectifier - 2085-VS-MBRD320-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
2085-VS-MBRD320-M3
Schottky 20V 3A Diode and Rectifier 2085-VS-MBRD320-M3
Diode Schottky 20V 3A 3-Pin(2+Tab) TO-252AA Tube Product overview: VS-MBRD320-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MBRD320-M3 can be used for catalog matching and distributor lookup.

Diode Schottky 20V 3A 3-Pin(2+Tab) TO-252AA Tube Product overview: VS-MBRD320-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MBRD320-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRD320-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRD320-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRD320-M3
DIODE SCHOTTKY 20V 3A TO252

DIODE SCHOTTKY 20V 3A TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBRD320-M3
Schottky Diodes & Rectifiers VS-MBRD320-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 903019-VS-MBRD320-M3 VS-MBRD320-M3-ND 2085-VS-MBRD320-M3 VS-MBRD320-M3 VS-MBRD320-M3
Product Name Diodes, Rectifiers - Single - VS-MBRD320-M3 Single Diodes Schottky 20V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-252, (D-Pak) TO-252-3
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Diode Arrays - BAS12507WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT343; SC-82A, SOT-343
View Details
2 suppliers