Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787542-VS-MBRB1535CT
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: VS-MBRB1535CT
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): RB218NS-30; RB218NS-30FH; RBR20NS30A; MBRB1530CT;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOT 35V 7.5A TO263AB Product overview: VS-MBRB1535CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRB1535CTPBF
DIODE ARR SCHOT 35V 7.5A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 787542-VS-MBRB1535CTPBF | VS-MBRB1535CTPBF-ND | 286-VS-MBRB1535CTPBF | VS-MBRB1535CTPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-MBRB1535CTPBF | Diode Arrays | 35V 7.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8400 volts | 0.8400 volts | ||
| VR | 35 volts | |||
| IR | 0.1000 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |