Bridge rectifier,KBPC102 3A 200V
Bridge rectifier,KBPC102 3A 200V
Bridge Rectifier Single Phase Standard 200V Through Hole KBPC1
Bridge Rectifier Diode, Product overview: VS-KBPC102 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC102 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777972-VS-KBPC102
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, KBPC-1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Family Name: VS-KBPC102
Categories: Discrete Semiconductor Products
Manufacturer Package: KBPC1
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A
Alternative Parts (Cross-Reference): PB32;
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 200V 3A KBPC1
Bridge Rectifiers 200 Volt 3.0 Amp
BRIDGE RECTIFIER, SINGLE PHASE, 3A, 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):3A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1.1V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 3959078 | KBPC102-ND | 299-VS-KBPC102 | 777972-VS-KBPC102 | VS-KBPC102 | VS-KBPC102 | 31385073 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers - VS-KBPC102 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | D 46 | 4-Square, KBPC-1 | Bulk | D-46 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| IO | 3 amps |