Diode Schottky 30V 3A Surface Mount TO-252, (D-Pak)
Diode Schottky 30V 3A 3-Pin(2+Tab) TO-252AA Tube Product overview: VS-MBRD330-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MBRD330-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 903020-VS-MBRD330-M3
Features: Diode Schottky 30 V 3A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: MBRD330
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 30V 3A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | VS-MBRD330-M3-ND | 2085-VS-MBRD330-M3 | 903020-VS-MBRD330-M3 | VS-MBRD330-M3 | VS-MBRD330-M3 |
| Product Name | Single Diodes | Schottky 30V 3A Diode and Rectifier | Diodes, Rectifiers - Single - VS-MBRD330-M3 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package | TO-252-3 | TO-252, (D-Pak) | |||
| RoHS Compliant | RoHS |