Vishay Intertechnology, Inc. Diode Arrays VS-MURB1020CTL-M3

Description
DIODE ARRAY GP 200V 5A TO263AB
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 5A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-MURB1020CTL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 5A TO263AB

DIODE ARRAY GP 200V 5A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-MURB1020CTL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 5A TO263AB

DIODE ARRAY GP 200V 5A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-MURB1020CTL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MURB1020CTL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MURB1020CTL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MURB1020CTL-M3
DIODE ARRAY GP 200V 5A TO263AB

DIODE ARRAY GP 200V 5A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 200V 2 x 5A IF (TO-263AB) 50A IFSM

Rectifiers 200V 2 x 5A IF (TO-263AB) 50A IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 112-VS-MURB1020CTL-M3DKR-ND VS-MURB1020CTL-M3 VS-MURB1020CTL-M3
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C6V8-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
TVS Diodes - 7704774P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details