Vishay Intertechnology, Inc. 600V 700MA Diode and Rectifier SE07PJ-E3/84A

Description
DIODE GP 600V 700MA DO220AA Product overview: SE07PJ-E3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PJ-E3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 700MA DO220AA Product overview: SE07PJ-E3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PJ-E3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 700MA Diode and Rectifier - 280-SE07PJ-E3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 700MA Diode and Rectifier
280-SE07PJ-E3/84A
600V 700MA Diode and Rectifier 280-SE07PJ-E3/84A
DIODE GP 600V 700MA DO220AA Product overview: SE07PJ-E3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PJ-E3/84A can be used for catalog matching and distributor lookup.

DIODE GP 600V 700MA DO220AA Product overview: SE07PJ-E3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PJ-E3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SE07PJ-E3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE07PJ-E3/84A-ND
Single Diodes SE07PJ-E3/84A-ND
Diode Standard 600V 700mA Surface Mount DO-220AA (SMP)

Diode Standard 600V 700mA Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281118-SE07PJ-E3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281118-SE07PJ-E3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281118-SE07PJ-E3/84A
Win Source Part Number: 1281118-SE07PJ-E3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 700 mA Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE07 Product Status: Obsolete

Win Source Part Number: 1281118-SE07PJ-E3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 700 mA
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE07
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE07PJ-E3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE07PJ-E3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SE07PJ-E3/84A
DIODE GP 600V 700MA DO220AA

DIODE GP 600V 700MA DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SE07PJ-E3/84A SE07PJ-E3/84A-ND 1281118-SE07PJ-E3/84A SE07PJ-E3/84A
Product Name 600V 700MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data