Vishay Precision Group Single Diodes SE20AFJ-M3/6A

Description
Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE20AFJ-M3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - SE20AFJ-M3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - SE20AFJ-M3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
2A 600V Diode and Rectifier - 280-SE20AFJ-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 600V Diode and Rectifier
280-SE20AFJ-M3/6A
2A 600V Diode and Rectifier 280-SE20AFJ-M3/6A
RECTIFIER, STANDARD, 2A, 600V, DO-221AC; Diode Type: Standard Recovery; Diode Con Product overview: SE20AFJ-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFJ-M3/6A can be used for catalog matching and distributor lookup.

RECTIFIER, STANDARD, 2A, 600V, DO-221AC; Diode Type: Standard Recovery; Diode Con Product overview: SE20AFJ-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFJ-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SE20AFJ-M3/6A - 794065-SE20AFJ-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SE20AFJ-M3/6A
794065-SE20AFJ-M3/6A
Diodes, Rectifiers - Single - SE20AFJ-M3/6A 794065-SE20AFJ-M3/6A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794065-SE20AFJ-M3/6A Packaging: Reel package Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 2A (DC) Reverse Recovery Time (trr): 1.2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: SE20AFJ Categories: Discrete Semiconductor Products Manufacturer Package: DO-221AC (SlimSMA) Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): SE20AFJHM3/6A; SE20AFJHM3/6B; US2JDF-13; STTH2R06A; Introduction Date: August 23, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794065-SE20AFJ-M3/6A
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 2A (DC)
Reverse Recovery Time (trr): 1.2μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: SE20AFJ
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-221AC (SlimSMA)
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SE20AFJHM3/6A; SE20AFJHM3/6B; US2JDF-13; STTH2R06A;
Introduction Date: August 23, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE20AFJ-M3/6A
Rectifiers SE20AFJ-M3/6A
Rectifiers 2 Amp 600 Volts ESD PROTECTION

Rectifiers 2 Amp 600 Volts ESD PROTECTION

Buy Now Datasheet
Rectifier, Standard, 2A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6232 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 2A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6232
Rectifier, Standard, 2A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6232
RECTIFIER, STANDARD, 2A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:35A RoHS Compliant: Yes

RECTIFIER, STANDARD, 2A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:35A RoHS Compliant: Yes

Supplier's Site
Rectifier, Standard, 2A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 66W6231 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 2A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
66W6231
Rectifier, Standard, 2A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 66W6231
RECTIFIER, STANDARD, 2A, 600V, DO-221AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:35A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 2A, 600V, DO-221AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:35A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20AFJ-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20AFJ-M3/6A
Discrete Semiconductor Products - Diodes - Rectifiers SE20AFJ-M3/6A
DIODE GEN PURP 600V 2A DO221AC

DIODE GEN PURP 600V 2A DO221AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number SE20AFJ-M3/6AGITR-ND 280-SE20AFJ-M3/6A 794065-SE20AFJ-M3/6A SE20AFJ-M3/6A 66W6232 SE20AFJ-M3/6A
Product Name Single Diodes 2A 600V Diode and Rectifier Diodes, Rectifiers - Single - SE20AFJ-M3/6A Rectifiers Rectifier, Standard, 2A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel DO-221AC-2
RoHS Compliant RoHS RoHS
IO 2 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 45 volts
View Details