Vishay Intertechnology, Inc. 600V 1.3A Diode and Rectifier SE20AFJ-M3/6B

Description
DIODE GEN PURP 600V 1.3A DO221AC Product overview: SE20AFJ-M3/6B from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFJ-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1.3A DO221AC Product overview: SE20AFJ-M3/6B from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFJ-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.3A Diode and Rectifier - 280-SE20AFJ-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.3A Diode and Rectifier
280-SE20AFJ-M3/6B
600V 1.3A Diode and Rectifier 280-SE20AFJ-M3/6B
DIODE GEN PURP 600V 1.3A DO221AC Product overview: SE20AFJ-M3/6B from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFJ-M3/6B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.3A DO221AC Product overview: SE20AFJ-M3/6B from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFJ-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281663-SE20AFJ-M3/6B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281663-SE20AFJ-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281663-SE20AFJ-M3/6B
Win Source Part Number: 1281663-SE20AFJ-M3/6 B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.3A (DC) Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE20

Win Source Part Number: 1281663-SE20AFJ-M3/6B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.3A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE20

Buy Now Datasheet
Single Diodes - SE20AFJ-M3/6B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20AFJ-M3/6B-ND
Single Diodes SE20AFJ-M3/6B-ND
Diode Standard 600V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Rectifier, Standard, 2A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6233 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 2A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6233
Rectifier, Standard, 2A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6233
RECTIFIER, STANDARD, 2A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Forward Surge Current:35A; Operating Temperature Max:175°C RoHS Compliant: Yes

RECTIFIER, STANDARD, 2A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.1V; Forward Surge Current:35A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE20AFJ-M3/6B
Rectifiers SE20AFJ-M3/6B
Rectifiers 2 Amp 600 volts ESD PROTECTION 13in

Rectifiers 2 Amp 600 volts ESD PROTECTION 13in

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20AFJ-M3/6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20AFJ-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers SE20AFJ-M3/6B
DIODE GEN PURP 600V 1.3A DO221AC

DIODE GEN PURP 600V 1.3A DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-SE20AFJ-M3/6B 1281663-SE20AFJ-M3/6B SE20AFJ-M3/6B-ND 66W6233 SE20AFJ-M3/6B SE20AFJ-M3/6B
Product Name 600V 1.3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifier, Standard, 2A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-221AC-2
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data