The 1281239-SE30AFD-M3/6
Win Source Part Number: 1281239-SE30AFD-M3/6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE30AFD-M3/6AGIDKR,S
Base Product Number: SE30
DIODE GEN PURP 200V 1.4A DO221AC Product overview: SE30AFD-M3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFD-M3/6A can be used for catalog matching and distributor lookup.
Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
DIODE GEN PURP 200V 1.4A DO221AC
Rectifiers 3 Amp 200 Volts ESD PROTECTION
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1281239-SE30AFD-M3/6A | 280-SE30AFD-M3/6A | SE30AFD-M3/6AGICT-ND | SE30AFD-M3/6A | SE30AFD-M3/6A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200V 1.4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 1500 ns |