The SDW05C-01FTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SDW05C-01FTG TVS can safely absorb repetitive ESD strikes of ±30kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 30A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. ESD, IEC 61000-4-2, ±30kV contact/air EFT, IEC 61000-4-4, 40A (5/50ns) Maximum surge tolerance, IEC 61000- 4-5 2nd Edition, 30A (8/20μs) Halogen-free, lead-free and RoHS-compliant Moisture Sensitivity Level (MSL-1)
TVS DIODE 5VWM 15VC SOD323
TVS DIODE 5VWM 15VC SOD323
TVS DIODE 5VWM 15VC SOD323
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SDW05C-01FTG | 18-SDW05C-01FTGDKR-ND |
| Product Name | 30A Bidirectional Discrete TVS | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |
| VBR | 6 to ? volts | 6 volts |
| CT | 115 pF | |
| Configuration | Single |