Vishay Intertechnology, Inc. Single Diodes SE20DTLJ-M3/I

Description
DIODE GEN PURP 600V 3.8A SMPD
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 3.8A SMPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE20DTLJ-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3.8A SMPD

DIODE GEN PURP 600V 3.8A SMPD

Buy Now Datasheet
Single Diodes - 112-SE20DTLJ-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3.8A SMPD

DIODE STANDARD 600V 3.8A SMPD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SE20DTLJ-M3/ICT-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz - SKY16602-632LF - Skyworks Solutions, Inc.
Specs
Diode Type Schottky; PIN
Diode Applications Limiter
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4461US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21-QVL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers