12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
TVS DIODE 5VWM 12VC DFN1006-2L
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-2134-1-ND | SESD5V0S1ULA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2L |
| Peak Pulse Power | 110 watts | 110 watts |
| VC | 12 volts | 12 volts |