onsemi TVS Diodes SESD8008MUTAG

Description
TVS DIODE 3.3VWM 8.1VC 14UDFN
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 8.1VC 14UDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-SESD8008MUTAGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 8.1VC 14UDFN

TVS DIODE 3.3VWM 8.1VC 14UDFN

Buy Now Datasheet
TVS Diodes - 488-SESD8008MUTAGTR-ND - DigiKey
Thief River Falls, MN, United States
8.1V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)

8.1V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)

Buy Now Datasheet
TVS Diodes - 488-SESD8008MUTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 8.1VC 14UDFN

TVS DIODE 3.3VWM 8.1VC 14UDFN

Buy Now Datasheet
TVS - TVS - Diodes - SESD8008MUTAG - 933259-SESD8008MUTAG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SESD8008MUTAG
933259-SESD8008MUTAG
TVS - TVS - Diodes - SESD8008MUTAG 933259-SESD8008MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 933259-SESD8008MUTAG Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 8.1V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5) Package: 14-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: SESD8008 Categories: Circuit Protection Case / Package: 14-UDFN (5.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 933259-SESD8008MUTAG
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 8.1V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)
Package: 14-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SESD8008
Categories: Circuit Protection
Case / Package: 14-UDFN (5.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
TVS Protection Diode - 144-SESD8008MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SESD8008MUTAG
TVS Protection Diode 144-SESD8008MUTAG
TVS DIODE 3.3VWM 8.1VC 14UDFN Product overview: SESD8008MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD8008MUTAG can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 8.1VC 14UDFN Product overview: SESD8008MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD8008MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SESD8008MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SESD8008MUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SESD8008MUTAG
TVS DIODE 3.3VWM 8.1VC 14UDFN

TVS DIODE 3.3VWM 8.1VC 14UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 488-SESD8008MUTAGCT-ND 933259-SESD8008MUTAG 144-SESD8008MUTAG SESD8008MUTAG
Product Name TVS Diodes TVS - TVS - Diodes - SESD8008MUTAG TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 14-UFDFN 14-UDFN (5.5x1.5) Tape & Reel (TR) 14-UDFN (5.5x1.5)
VC 8.1 volts 8.1 volts
VBR 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data