Vishay Intertechnology, Inc. 100V 1.6A Diode and Rectifier SE20PB-M3/84A

Description
DIODE GEN PURP 100V 1.6A DO220AA Product overview: SE20PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PB-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 1.6A DO220AA Product overview: SE20PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PB-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1.6A Diode and Rectifier - 280-SE20PB-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1.6A Diode and Rectifier
280-SE20PB-M3/84A
100V 1.6A Diode and Rectifier 280-SE20PB-M3/84A
DIODE GEN PURP 100V 1.6A DO220AA Product overview: SE20PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PB-M3/84A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1.6A DO220AA Product overview: SE20PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PB-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1141089-SE20PB-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1141089-SE20PB-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1141089-SE20PB-M3/84A
Win Source Part Number: 1141089-SE20PB-M3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE20PB-M3/84AGITR,SE 20PB-M3/84A-ND,SE20P B-M3/84AGIDKR,SE20PB -M3/84AGICT Base Product Number: SE20

Win Source Part Number: 1141089-SE20PB-M3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE20PB-M3/84AGITR,SE20PB-M3/84A-ND,SE20PB-M3/84AGIDKR,SE20PB-M3/84AGICT
Base Product Number: SE20

Buy Now Datasheet
Single Diodes - SE20PB-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 100V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE20PB-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 100V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE20PB-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 100V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20PB-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20PB-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SE20PB-M3/84A
DIODE GEN PURP 100V 1.6A DO220AA

DIODE GEN PURP 100V 1.6A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE20PB-M3/84A
Rectifiers SE20PB-M3/84A
Rectifiers 2A, 100V, ESD PROTECTION, SM RECT

Rectifiers 2A, 100V, ESD PROTECTION, SM RECT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SE20PB-M3/84A 1141089-SE20PB-M3/84A SE20PB-M3/84AGITR-ND SE20PB-M3/84A SE20PB-M3/84A
Product Name 100V 1.6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Cut Tape DO-220AA-2
RoHS Compliant RoHS
IO 1.6 amps
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220859 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5553 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Schottky barrier single diode - BAT54J-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
3 suppliers
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details