DIODE ZENER 6.2V 100MW SMD0603 Product overview: SDZT15R6.2 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SDZT15R6.2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 968167-SDZT15R6.2
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 100 mW
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD0603
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: SDZT15R6.2DKR,SDZT15
Base Product Number: SDZT15
Zener Diode 6.2V 100mW ±5% Surface Mount SMD0603
Zener Diode 6.2V 100mW ±5% Surface Mount SMD0603
DIODE ZENER 6.2V 100MW SMD0603
Zener Diodes Zener Diode RASMID Series
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SDZT15R6.2 | 968167-SDZT15R6.2 | SDZT15R6.2CT-ND | SDZT15R6.2 | SDZT15R6.2 |
| Product Name | 6.2V 100MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | 2-SMD, No Lead | SMD0603 | SOD-962-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | ||
| PD | 100 milliwatts |