Diode Standard 100V 1.6A (DC) Surface Mount DO-220AA (SMP)
Win Source Part Number: 1281368-SE20PBHM3/84
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1.6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE20
DIODE GEN PURP 100V 1.6A DO220AA Product overview: SE20PBHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PBHM3/84A can be used for catalog matching and distributor lookup.
Rectifiers 2A, 100V, ESD PROTECTION, SM RECT
DIODE GEN PURP 100V 1.6A DO220AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE20PBHM3/84A-ND | 1281368-SE20PBHM3/84A | 280-SE20PBHM3/84A | SE20PBHM3/84A | SE20PBHM3/84A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 100V 1.6A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | |||
| VR | 100 volts | ||||
| IR | 0.0050 mA |