Win Source Part Number: 968155-SESD9L5.0ST5G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.4V
Voltage - Clamping (Max) @ Ipp: 9.8V
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SESD9L5.0ST5GOSTR,21
Base Product Number: SESD9
ESD Protection Diode, Ultra Low Capacitance, Unidirectional, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: SESD9L5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD9L5.0ST5G can be used for catalog matching and distributor lookup.
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 5VWM 9.8VC SOD923
TVS DIODE 5VWM 9.8VC SOD923
DIODE, ESD PROTECTION, 5V, SOD-923; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHCRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 968155-SESD9L5.0ST5G | 144-SESD9L5.0ST5G | SESD9L5.0ST5GOSTR-ND | SESD9L5.0ST5G | SESD9L5.0ST5G | 50AC7292 |
| Product Name | Circuit Protection - TVS - Diodes | Low-Power TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 5V, Sod-923; Clamping Voltage Vc Max Onsemi |
| Package | SOD-923 | Tape and Reel | SOD-923 | SOD-923 | SOD-923 | |
| VC | 9.8 volts | 9.8 volts | 9.8 volts | 9.8 volts | ||
| VBR | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | ||
| CT | 0.5000 pF | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |