Vishay Precision Group Single Diodes SE30AFJHM3/6A

Description
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE30AFJHM3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - SE30AFJHM3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - SE30AFJHM3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
SMD 3A 600V Diode and Rectifier - 280-SE30AFJHM3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 600V Diode and Rectifier
280-SE30AFJHM3/6A
SMD 3A 600V Diode and Rectifier 280-SE30AFJHM3/6A
3A 600V Surface Mount Rectifier Diode DO-221AC Product overview: SE30AFJHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFJHM3/6A can be used for catalog matching and distributor lookup.

3A 600V Surface Mount Rectifier Diode DO-221AC Product overview: SE30AFJHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFJHM3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SE30AFJHM3/6A - 894129-SE30AFJHM3/6A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SE30AFJHM3/6A
894129-SE30AFJHM3/6A
Diodes, Rectifiers - Single - SE30AFJHM3/6A 894129-SE30AFJHM3/6A
Manufacturer: Vishay Win Source Part Number: 894129-SE30AFJHM3/6A Features: Diode Standard 600 V 3A (DC) Surface Mount DO-221AC (SlimSMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SE30 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SE30AFJHM3/6AGIDKR, SE30AFJHM3/6AGICT, SE30AFJHM3/6AGITR

Manufacturer: Vishay
Win Source Part Number: 894129-SE30AFJHM3/6A
Features: Diode Standard 600 V 3A (DC) Surface Mount DO-221AC (SlimSMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SE30
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SE30AFJHM3/6AGIDKR, SE30AFJHM3/6AGICT, SE30AFJHM3/6AGITR

Buy Now Datasheet
Rectifier, Standard, 3A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 88W3690 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
88W3690
Rectifier, Standard, 3A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 88W3690
RECTIFIER, STANDARD, 3A, 600V, DO-221AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 600V, DO-221AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Standard, 3A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6253 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6253
Rectifier, Standard, 3A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6253
RECTIFIER, STANDARD, 3A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE30AFJHM3/6A
Rectifiers SE30AFJHM3/6A
Rectifiers 3 Amp 600 Volts ESD PROTECTION

Rectifiers 3 Amp 600 Volts ESD PROTECTION

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE30AFJHM3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE30AFJHM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers SE30AFJHM3/6A
DIODE GEN PURP 600V 1.4A DO221AC

DIODE GEN PURP 600V 1.4A DO221AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number SE30AFJHM3/6AGITR-ND 280-SE30AFJHM3/6A 894129-SE30AFJHM3/6A 88W3690 SE30AFJHM3/6A SE30AFJHM3/6A
Product Name Single Diodes SMD 3A 600V Diode and Rectifier Diodes, Rectifiers - Single - SE30AFJHM3/6A Rectifier, Standard, 3A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Package Tape and Reel DO-221AC-2 SMA
RoHS Compliant RoHS RoHS
IO 3 amps
Diode Type Diode Standard 600 V 3A (DC) Surface Mount DO-221AC (SlimSMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16WH6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package SOT323
Life Cycle Stage Active
VF 1.25 volts
View Details