Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)
Rectifiers 2A,600V ESD PROTECTION, SMF RECT
DIODE GEN PURP 600V 1.7A DO219AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SE20FJ-M3/I-ND | SE20FJ-M3/I | SE20FJ-M3/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |