Diode Standard 100V 1.5A Surface Mount DO-220AA (SMP)
Diode Standard 100V 1.5A Surface Mount DO-220AA (SMP)
Diode Standard 100V 1.5A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 1095138-SE15PB-M3/84
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1.5A
Reverse Recovery Time (trr): 900ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 9.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
VISHAY SE15PB-M3/84A Standard Recovery Diode, Single, 100 V, 1.5 A, 1.05 V, 30 A, 175 C Product overview: SE15PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84A, 100 V, 1.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 84A, 100 V, 1.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PB-M3/84A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 1.5A DO220AA
Rectifiers 100 Volt 1.5 Amp ESD Capability
DIODE, RECTIFIER, ESD PRO, 1.5A, 100V, SMP; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE15PB-M3/84AGIDKR-ND | 1095138-SE15PB-M3/84A | 280-SE15PB-M3/84A | SE15PB-M3/84A | SE15PB-M3/84A | 75R3149 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SE15PB-M3/84A | 84A 100 V 1.5 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Rectifier, Esd Pro, 1.5A, 100V, Smp; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | |||
| VR | 100 volts | |||||
| IR | 0.0050 mA |