Vishay Intertechnology, Inc. Single Diodes SE20AFGHM3/6B

Description
Diode Standard 400V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Standard 400V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE20AFGHM3/6B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20AFGHM3/6B-ND
Single Diodes SE20AFGHM3/6B-ND
Diode Standard 400V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 400V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
400V 1.3A Diode and Rectifier - 280-SE20AFGHM3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.3A Diode and Rectifier
280-SE20AFGHM3/6B
400V 1.3A Diode and Rectifier 280-SE20AFGHM3/6B
DIODE GEN PURP 400V 1.3A DO221AC Product overview: SE20AFGHM3/6B from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFGHM3/6B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.3A DO221AC Product overview: SE20AFGHM3/6B from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFGHM3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281343-SE20AFGHM3/6B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281343-SE20AFGHM3/6B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281343-SE20AFGHM3/6B
Win Source Part Number: 1281343-SE20AFGHM3/6 B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1.3A (DC) Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE20

Win Source Part Number: 1281343-SE20AFGHM3/6B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.3A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE20

Buy Now Datasheet
Rectifier, Standard, 2A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6230 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 2A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6230
Rectifier, Standard, 2A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6230
RECTIFIER, STANDARD, 2A, 400V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Forward Surge Current:35A; Operating Temperature Max:175°C RoHS Compliant: Yes

RECTIFIER, STANDARD, 2A, 400V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.1V; Forward Surge Current:35A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SE20AFGHM3/6B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20AFGHM3/6B
Discrete Semiconductor Products - Diodes - Rectifiers SE20AFGHM3/6B
DIODE GEN PURP 400V 1.3A DO221AC

DIODE GEN PURP 400V 1.3A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE20AFGHM3/6B
Rectifiers SE20AFGHM3/6B
Rectifiers 2 Amp 400 volts ESD PROTECTION 13in

Rectifiers 2 Amp 400 volts ESD PROTECTION 13in

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number SE20AFGHM3/6B-ND 280-SE20AFGHM3/6B 1281343-SE20AFGHM3/6B 66W6230 SE20AFGHM3/6B SE20AFGHM3/6B
Product Name Single Diodes 400V 1.3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifier, Standard, 2A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Package Tape & Reel (TR) DO-221AC-2
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual high-voltage switching diodes - BAV23,235 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diode - 1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details