DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 240 250 260 270 280 290 300 301 302 303 304 305 306 307 308 309 310 311 312 320 330 340 350 360 370 400 417
Product Name Notes
"Inrush Current Limiter 1 Ohms ±20% 20A 0.866"" (22.00mm)"
"Inrush Current Limiter 1 Ohms ±20% 30A 1.220"" (31.00mm)"
"Inrush Current Limiter 1 Ohms ±20% 36A 1.220"" (31.00mm)"
"Inrush Current Limiter 10 Ohms ±15% 5A 0.866"" (22.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 15A 1.220"" (31.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 5A 0.866"" (22.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 7A 0.866"" (22.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 8A 0.866"" (22.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 9A 0.866"" (22.00mm)"
"Inrush Current Limiter 120 Ohms ±25% 2A 0.866"" (22.00mm)"
"Inrush Current Limiter 120 Ohms ±25% 3A 0.866"" (22.00mm)"
"Inrush Current Limiter 14 Ohms ±25% 5A 0.866"" (22.00mm)"
"Inrush Current Limiter 14 Ohms ±25% 7A 0.866"" (22.00mm)"
"Inrush Current Limiter 16 Ohms ±20% 4A 0.866"" (22.00mm)"
"Inrush Current Limiter 2 Ohms ±20% 18A 0.866"" (22.00mm)"
"Inrush Current Limiter 2 Ohms ±20% 23A 1.220"" (31.00mm)"
"Inrush Current Limiter 2 Ohms ±20% 25A 1.220"" (31.00mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 10A 0.866"" (22.00mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 15A 0.866"" (22.00mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 8A 0.866"" (22.00mm)"
"Inrush Current Limiter 20 Ohms ±20% 5A 0.866"" (22.00mm)"
"Inrush Current Limiter 20 Ohms ±25% 7A 0.866"" (22.00mm)"
"Inrush Current Limiter 220 Ohms ±25% 2A 0.866"" (22.00mm)"
"Inrush Current Limiter 30 Ohms ±20% 5A 0.866"" (22.00mm)"
"Inrush Current Limiter 30 Ohms ±25% 6A 0.709"" (18.00mm)"
"Inrush Current Limiter 300 mOhms ±25% 30A 1.220"" (31.00mm)"
"Inrush Current Limiter 4 Ohms ±20% 14A 0.866"" (22.00mm)"
"Inrush Current Limiter 4 Ohms ±20% 23A 1.220"" (31.00mm)"
"Inrush Current Limiter 40 Ohms ±20% 5A 0.866"" (22.00mm)"
"Inrush Current Limiter 47 Ohms ±20% 3A 0.748"" (19.00mm)"
"Inrush Current Limiter 47 Ohms ±25% 3A 0.866"" (22.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 12A 0.866"" (22.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 20A 1.220"" (31.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 6A 0.748"" (19.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 6A 0.866"" (22.00mm)"
"Inrush Current Limiter 50 Ohms ±20% 4A 0.866"" (22.00mm)"
"Inrush Current Limiter 500 mOhms ±20% 30A 1.220"" (31.00mm)"
"Inrush Current Limiter 500 mOhms ±20% 36A 1.220"" (31.00mm)"
"Inrush Current Limiter 500 mOhms ±20% 40A 1.181"" (30.00mm)"
"Inrush Current Limiter 500 mOhms ±25% 16A 0.866"" (22.00mm)"
"Inrush Current Limiter 60 Ohms ±25% 3A 0.866"" (22.00mm)"
"Inrush Current Limiter 7 Ohms ±20% 10A 0.866"" (22.00mm)"
"Inrush Current Limiter 7 Ohms ±20% 5A 0.748"" (19.00mm)"
"Inrush Current Limiter 700 mOhms ±25% 12A 0.866"" (22.00mm)"
100V, 2A, SMA, DIODE SCHOTTKY
17V Clamp 300A Ipp Tvs Diode Through Hole P600
18.2V Clamp 280.2A Ipp Tvs Diode Through Hole P600
19.9V Clamp 256.3A Ipp Tvs Diode Through Hole P600
21.5V Clamp 237.2A Ipp Tvs Diode Through Hole P600
23.2V Clamp 219.8A Ipp Tvs Diode Through Hole P600
24.4V Clamp 209A Ipp Tvs Diode Through Hole P600
26V Clamp 196.2A Ipp Tvs Diode Through Hole P600
27.6V Clamp 184.8A Ipp Tvs Diode Through Hole P600
29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600
30V, 5A, SMA, DIODE SCHOTTKY
32.4V Clamp 157.4A Ipp Tvs Diode Through Hole P600
35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
40V, 3A, SMB, DIODE SCHOTTKY
40V, 5A, SMA, DIODE SCHOTTKY
42.1V Clamp 121.1A Ipp Tvs Diode Through Hole P600
45.4V Clamp 112.3A Ipp Tvs Diode Through Hole P600
48.4V Clamp 105.4A Ipp Tvs Diode Through Hole P600
53.3V Clamp 112A Ipp Tvs Diode Through Hole R-6
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
58.1V Clamp 103A Ipp Tvs Diode Through Hole R-6
58.1V Clamp 87.8A Ipp Tvs Diode Through Hole P600
64.5V Clamp 79.1A Ipp Tvs Diode Through Hole P600
69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600
72.7V Clamp 70.2A Ipp Tvs Diode Through Hole P600
77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600
AUTO TVS SMTO HI-POWER
DIODE GEN PURP 1000V 1A SOD123F
DIODE GEN PURP 1000V 1A SOD123FL
DIODE GEN PURP 100V 1A SOD123FL
DIODE GEN PURP 400V 1A SOD123F
DIODE GEN PURP 600V 1A SOD123FL
DIODE GEN PURP 800V 1A SOD123FL
DIODE SCHOTTKY 100V 2A DO214AA
DIODE SCHOTTKY 100V 2A DO214AC
DIODE SCHOTTKY 100V 2A DO221AC
DIODE SCHOTTKY 100V 2A SOD123HL
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2A Surface Mount SOD-123FL
DIODE SCHOTTKY 100V 3A DO214AA
DIODE SCHOTTKY 100V 3A DO214AC
DIODE SCHOTTKY 100V 3A SMBF
DIODE SCHOTTKY 100V 3A SOD123FL
DIODE SCHOTTKY 100V 3A SOD123HL
Diode Schottky 100V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 3A Surface Mount DO-221AC (SMA-FL)
DIODE SCHOTTKY 100V 5A DO214AA
Diode Schottky 100V 5A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)
Diode Schottky 200V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 20V 2A Surface Mount SOD-123FL
DIODE SCHOTTKY 20V 3A DO214AC
DIODE SCHOTTKY 20V 3A SOD123FL
Diode Schottky 20V 4A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 20V 5A DO214AA
DIODE SCHOTTKY 20V 8A DO214AB
Diode Schottky 20V 8A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 30V 2A DO214AA
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 30V 4A DO214AB
Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 30V 5A DO214AC
Diode Schottky 30V 8A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 40V 2A DO214AA
DIODE SCHOTTKY 40V 2A DO214AC
DIODE SCHOTTKY 40V 2A DO221AC
DIODE SCHOTTKY 40V 2A SOD123FL
DIODE SCHOTTKY 40V 2A SOD123HL
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount SOD-123FL
DIODE SCHOTTKY 40V 3A DO214AA
DIODE SCHOTTKY 40V 3A DO214AC
DIODE SCHOTTKY 40V 3A SMBF
DIODE SCHOTTKY 40V 3A SOD123HL
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC, SMA
Diode Schottky 40V 3A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 3A Surface Mount SOD-123FL
DIODE SCHOTTKY 40V 4A DO214AB
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 40V 5A DO214AA
DIODE SCHOTTKY 40V 5A DO214AB
DIODE SCHOTTKY 40V 5A DO214AC
Diode Schottky 40V 5A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 5A Surface Mount SMC (DO-214AB)
DIODE SCHOTTKY 40V 8A DO214AB
DIODE SCHOTTKY 40V 8A SMC
Diode Schottky 40V 8A Surface Mount DO-214AB (SMC)
Diode Schottky 45V 3A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 45V 5A SMBF
DIODE SCHOTTKY 60V 2A DO214AC
DIODE SCHOTTKY 60V 2A DO221AC
DIODE SCHOTTKY 60V 2A SOD123HL
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 2A Surface Mount SOD-123FL
DIODE SCHOTTKY 60V 3A DO214AA
DIODE SCHOTTKY 60V 3A DO214AB
DIODE SCHOTTKY 60V 3A DO214AC
DIODE SCHOTTKY 60V 3A SMBF
DIODE SCHOTTKY 60V 3A SOD123HL
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 60V 3A Surface Mount SOD-123FL
DIODE SCHOTTKY 60V 5A DO214AA
DIODE SCHOTTKY 60V 5A DO214AB
DIODE SCHOTTKY 60V 5A DO214AC
DIODE SCHOTTKY 60V 5A SMBF
Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 60V Surface Mount SMA (DO-214AC)
DIODE STANDARD 1000V 1A SOD123F
DIODE STANDARD 1000V 1A SOD123FL
Diode Standard 1000V 1A Surface Mount SOD-123F (SMF)
DIODE STANDARD 100V 1A SOD123FL
DIODE STANDARD 200V 1A SOD123FL
DIODE STANDARD 400V 1A SOD123F
Diode Standard 400V 1A Surface Mount SOD-123F (SMF)
DIODE STANDARD 50V 1A SOD123FL
DIODE STANDARD 600V 1A SOD123FL
Diode Standard 600V 1A Surface Mount SOD-123F (SMF)
DIODE STANDARD 800V 1A SOD123FL
DIODE, SOD-123FL, 1000V, 1A, 150
DIODE, SOD-123FL, 100V, 1A, 150C
IC
ICL 0R25 25A 31MM CUSTOM
ICL 10R 20% 15A 31MM CUSTOM
ICL 10R 20% 8A 22MM CUSTOM
ICL 10R 20% 8A 22MM S
ICL 10R 20% 8A 22MM T
ICL 18MM 5.0 6.0A INSIDE KINK
ICL 1R 20% 20A 22MM CUSTOM
ICL 1R 20% 30A 31MM C
ICL 1R 20% 30A 31MM S
ICL 1R5 20% 20A 22MM B
ICL 2 OHM 20% 18A
ICL 20R 20% 5A 22MM CUSTOM
ICL 20R 25% 6A 22MM
ICL 20R 25% 7A 22MM CUSTOM
ICL 22MM 0.5 16A INSIDE KINK
ICL 22MM 120 3.0AMP INSIDEKINK
ICL 22MM 16 4.0A INSIDE KINK
ICL 22MM 47 3.0AMP
ICL 25R 20% 5A 22MM B
ICL 2R 20% 18A 22MM CUSTOM
ICL 2R 20% 25A 31MM CUSTOM
ICL 2R5 20% 10A 22MM CUSTOM
ICL 2R5 20% 15A 22MM S
ICL 2R5 20% 15A 22MM T
ICL 30R 20% 5A 22MM CUSTOM
ICL 30R 20% 6A 22MM CUSTOM
ICL 30R 20% 6A 22MM
ICL 4R 20% 14A 22MM S
ICL 4R 20% 14A 22MM T
ICL 4R 20% 23A 31MM CUSTOM
ICL 4R 20% 23A 31MM S
ICL 500 MOHM 20% 40A 30MM
ICL 500M 25% 16A 22MM CUSTOM
ICL 500M 25% 16A 22MM T
ICL 5R 20% 12A 22MM T
ICL 700M 25% 12A 22MM CUSTOM
ICL 7R 20% 10A 22MM CUSTOM
Inrush Current Limiter 16 Ohms ±20% 5A
NTC ICL 32MM 5.0OHM 20A
RECTIFIER, SCHOTTKY, 2A, 100V, D
RECTIFIER, SCHOTTKY, 2A, 30V, DO
RECTIFIER, SCHOTTKY, 3A, 100V, D
RECTIFIER, SCHOTTKY, 3A, 40V, DO
RECTIFIER, SCHOTTKY, 3A, 60V, DO
RECTIFIER, SCHOTTKY, 5A, 100V, D
RECTIFIER, SCHOTTKY, LOW VF, 2A,
RECTIFIER, SCHOTTKY, LOW VF, 5A,
SL1A-AQ
TVS DIODE 10VWM 17VC R6
TVS DIODE 11VWM 18.2VC R6
TVS DIODE 12VWM 19.9VC R6
TVS DIODE 13VWM 21.5VC R6
TVS DIODE 14VWM 23.2VC R6
TVS DIODE 15VWM 24.4VC R6
TVS DIODE 16VWM 26VC R6
TVS DIODE 17VWM 27.6VC R6
TVS DIODE 18VWM 29.2VC R6
TVS DIODE 20VWM 32.4VC R6
TVS DIODE 22VWM 35.5VC P600
TVS DIODE 22VWM 35.5VC R6
TVS DIODE 24VWM 38.9VC R6
TVS DIODE 26VWM 42.1VC R6
TVS DIODE 28VWM 45.4VC R6
TVS DIODE 30VWM 48.4VC R6
TVS DIODE 33VWM 53.3VC R6
TVS DIODE 36VWM 58.1VC R6
TVS DIODE 40VWM 64.5VC R6
TVS DIODE 43VWM 69.4VC R6
TVS LO CAP 300W 24V ESD SOT23

<< Prev Next >>