DIODE STANDARD 400V 3.9A TO263AC
DIODE GEN PURP 400V 3.9A TO263AC
DIODE STANDARD 400V 3.9A TO263AC
Vishay Diode SE20DLG-M3/I
Vishay Diode SE20DLG-M3/I
Vishay Diode SE20DLG-M3/I
DIODE GEN PURP 400V 3.9A TO263AC
RECTIFIER, SINGLE, 400V, 20A, TO-263AC ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-SE20DLG-M3/ITR-ND | 2190106P | SE20DLG-M3/I | 81AH0007 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 400V, 20A, To-263Ac Rohs Compliant Vishay |
| Tj | -55 to 175 C (-67 to 347 F) |