Vishay Intertechnology, Inc. Single Diodes SE50PAGHM3/I

Description
Diode Standard 400V 5A Surface Mount DO-221BC (SMPA)
Request a Quote Datasheet
Description
Diode Standard 400V 5A Surface Mount DO-221BC (SMPA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE50PAGHM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 5A Surface Mount DO-221BC (SMPA)

Diode Standard 400V 5A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
Single Diodes - 112-SE50PAGHM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 400V 5A DO221BC

DIODE GEN PURP 400V 5A DO221BC

Buy Now Datasheet
Single Diodes - 112-SE50PAGHM3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 5A DO221BC

DIODE STANDARD 400V 5A DO221BC

Buy Now Datasheet
1.6A 400V Diode and Rectifier - 280-SE50PAGHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6A 400V Diode and Rectifier
280-SE50PAGHM3/I
1.6A 400V Diode and Rectifier 280-SE50PAGHM3/I
Rectifier Diode, 1 Phase, 1 Element, 1.6A, 400V V(RRM), Silicon, DO-221BC, Product overview: SE50PAGHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE50PAGHM3/I can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 1.6A, 400V V(RRM), Silicon, DO-221BC, Product overview: SE50PAGHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE50PAGHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE50PAGHM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE50PAGHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE50PAGHM3/I
DIODE GEN PURP 400V 5A DO221BC

DIODE GEN PURP 400V 5A DO221BC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE50PAGHM3/I
Rectifiers SE50PAGHM3/I
Rectifiers 5A, 400V, ESD PROTECTION, SMPA

Rectifiers 5A, 400V, ESD PROTECTION, SMPA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-SE50PAGHM3/ITR-ND 280-SE50PAGHM3/I SE50PAGHM3/I SE50PAGHM3/I
Product Name Single Diodes 1.6A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details