Vishay Intertechnology, Inc. Single Diodes SE30AFJHM3J/6A

Description
DIODE GEN PURP 600V 1.4A DO221AC
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1.4A DO221AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE30AFJHM3J/6ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 1.4A DO221AC

DIODE GEN PURP 600V 1.4A DO221AC

Buy Now Datasheet
Single Diodes - 112-SE30AFJHM3J/6ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-SE30AFJHM3J/6ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 1.4A DO221AC

DIODE STANDARD 600V 1.4A DO221AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281516-SE30AFJHM3J/6A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281516-SE30AFJHM3J/6A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281516-SE30AFJHM3J/6A
Win Source Part Number: 1281516-SE30AFJHM3J/ 6A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.4A (DC) Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 19pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SE30AFJHM3J/6ACT ,112-SE30AFJHM3J/6AD KR,112-SE30AFJHM3J/6 ATR,SE30AFJHM3J/6A Base Product Number: SE30

Win Source Part Number: 1281516-SE30AFJHM3J/6A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SE30AFJHM3J/6ACT,112-SE30AFJHM3J/6ADKR,112-SE30AFJHM3J/6ATR,SE30AFJHM3J/6A
Base Product Number: SE30

Buy Now Datasheet
600V 1.4A Diode and Rectifier - 280-SE30AFJHM3J/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.4A Diode and Rectifier
280-SE30AFJHM3J/6A
600V 1.4A Diode and Rectifier 280-SE30AFJHM3J/6A
DIODE GEN PURP 600V 1.4A DO221AC Product overview: SE30AFJHM3J/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFJHM3J/6A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.4A DO221AC Product overview: SE30AFJHM3J/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFJHM3J/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE30AFJHM3J/6A
Rectifiers SE30AFJHM3J/6A
Rectifiers 3A, 600V, ESD Prot AEC-Q101 Qualified

Rectifiers 3A, 600V, ESD Prot AEC-Q101 Qualified

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE30AFJHM3J/6A
Discrete Semiconductor Products - Diodes - Rectifiers SE30AFJHM3J/6A
DIODE GEN PURP 600V 1.4A DO221AC

DIODE GEN PURP 600V 1.4A DO221AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-SE30AFJHM3J/6ACT-ND 1281516-SE30AFJHM3J/6A 280-SE30AFJHM3J/6A SE30AFJHM3J/6A SE30AFJHM3J/6A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 1.4A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data