Win Source Part Number: 1281142-SE07PB-E3/85
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 700 mA
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE07
Product Status: Obsolete
DIODE GP 100V 700MA DO220AA Product overview: SE07PB-E3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PB-E3/85A can be used for catalog matching and distributor lookup.
Diode Standard 100V 700mA Surface Mount DO-220AA (SMP)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1281142-SE07PB-E3/85A | 280-SE07PB-E3/85A | SE07PB-E3/85A-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 100V 700MA Diode and Rectifier | Single Diodes |
| Diode Type | Standard | ||
| VF | 1.05 volts | ||
| VR | 100 volts | ||
| IR | 0.0050 mA |