DIODE GEN PURP 200V 1.3A DO221AC Product overview: SE20AFDHM3/6B from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFDHM3/6B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281354-SE20AFDHM3/6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.3A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE20
Diode Standard 200V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)
RECTIFIER, STANDARD, 2A, 200V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 2 Amp 200 volts ESD PROTECTION 13in
DIODE GEN PURP 200V 1.3A DO221AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-SE20AFDHM3/6B | 1281354-SE20AFDHM3/6B | SE20AFDHM3/6B-ND | 66W6225 | SE20AFDHM3/6B | SE20AFDHM3/6B |
| Product Name | 200V 1.3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifier, Standard, 2A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-221AC-2 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | ||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |