Vishay Precision Group Single Diodes SE20FJ-M3/H

Description
Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE20FJ-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20FJ-M3/HGITR-ND
Single Diodes SE20FJ-M3/HGITR-ND
Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)

Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SE20FJ-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20FJ-M3/HGIDKR-ND
Single Diodes SE20FJ-M3/HGIDKR-ND
Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)

Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SE20FJ-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20FJ-M3/HGICT-ND
Single Diodes SE20FJ-M3/HGICT-ND
Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)

Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281845-SE20FJ-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281845-SE20FJ-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281845-SE20FJ-M3/H
Win Source Part Number: 1281845-SE20FJ-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.7A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Reverse Recovery Time (trr): 920 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE20FJ-M3/H,SE20FJ-M 3/HGIDKR,SE20FJ-M3/H GITR,SE20FJ-M3/HGICT Base Product Number: SE20

Win Source Part Number: 1281845-SE20FJ-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.7A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 920 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE20FJ-M3/H,SE20FJ-M3/HGIDKR,SE20FJ-M3/HGITR,SE20FJ-M3/HGICT
Base Product Number: SE20

Buy Now Datasheet
600V 1.7A Diode and Rectifier - 280-SE20FJ-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.7A Diode and Rectifier
280-SE20FJ-M3/H
600V 1.7A Diode and Rectifier 280-SE20FJ-M3/H
DIODE GEN PURP 600V 1.7A DO219AB Product overview: SE20FJ-M3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20FJ-M3/H can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.7A DO219AB Product overview: SE20FJ-M3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20FJ-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20FJ-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20FJ-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers SE20FJ-M3/H
DIODE GEN PURP 600V 1.7A DO219AB

DIODE GEN PURP 600V 1.7A DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number SE20FJ-M3/HGITR-ND 1281845-SE20FJ-M3/H 280-SE20FJ-M3/H SE20FJ-M3/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 1.7A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data