Diode Standard 400V 1A Surface Mount DO-219AB (SMF)
Diode Standard 400V 1A Surface Mount DO-219AB (SMF)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801462-SE10FGHM3/H
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 780ns
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: DO-219AB (SMF)
Manufacturer Package: DO-219AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 1A
Current - Reverse Leakage at Vr: 5μA at 400V
Capacitance at Vr, F: 7.5pF at 4V, 1MHz
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-219AB, Product overview: SE10FGHM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10FGHM3/H can be used for catalog matching and distributor lookup.
Rectifiers 1A 400V ESD Prot SMF Rectifier
DIODE GEN PURP 400V 1A DO219AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE10FGHM3/HGICT-ND | 801462-SE10FGHM3/H | 280-SE10FGHM3/H | SE10FGHM3/H | SE10FGHM3/H |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SE10FGHM3/H | 1A 400V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | |||
| VR | 400 volts | ||||
| IR | 0.0050 mA |