Win Source Part Number: 1281507-SE12DBHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3.2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 12 A
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant
Supplier Device Package: TO-263AC (SMPD)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE12DBHM3/IGITR,SE12
Base Product Number: SE12
DIODE GEN PURP 100V 3.2A TO263AC Product overview: SE12DBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE12DBHM3/I can be used for catalog matching and distributor lookup.
Diode Standard 100V 3.2A Surface Mount TO-263AC (SMPD)
Rectifiers 12A 100V AEC-Q101 ESD Rectifr
DIODE GEN PURP 100V 3.2A TO263AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1281507-SE12DBHM3/I | 280-SE12DBHM3/I | SE12DBHM3/IGITR-ND | SE12DBHM3/I | SE12DBHM3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 100V 3.2A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 100 volts | ||||
| IR | 0.0200 mA | ||||
| trr | 3000 ns |