Diode Standard 400V 2.4A (DC) Surface Mount TO-277A (SMPC)
DIODE GEN PURP 400V 2.4A TO277A Product overview: SE40PGHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE40PGHM3/87A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281289-SE40PGHM3/87
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 4 A
Reverse Recovery Time (trr): 2.2 µs
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE40
DIODE GEN PURP 400V 2.4A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | SE40PGHM3/87A-ND | 280-SE40PGHM3/87A | 1281289-SE40PGHM3/87A | SE40PGHM3/87A |
| Product Name | Single Diodes | 400V 2.4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts |