Yageo USA Circuit Protection - TVS - Diodes SET23A03L02

Description
Win Source Part Number: 1091395-SET23A03L02 Category: Circuit Protection>TVS - Diodes Series: SET23AXXL02 Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 15V Power Line Protection: No Capacitance @ Frequency: 300pF @ 1MHz Current - Peak Pulse (10/1000µs): 15A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: YAGEO Other Names: 13-SET23A03L02TR
Request a Quote Datasheet
Description
Win Source Part Number: 1091395-SET23A03L02 Category: Circuit Protection>TVS - Diodes Series: SET23AXXL02 Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 15V Power Line Protection: No Capacitance @ Frequency: 300pF @ 1MHz Current - Peak Pulse (10/1000µs): 15A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: YAGEO Other Names: 13-SET23A03L02TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1091395-SET23A03L02 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1091395-SET23A03L02
Circuit Protection - TVS - Diodes 1091395-SET23A03L02
Win Source Part Number: 1091395-SET23A03L02 Category: Circuit Protection>TVS - Diodes Series: SET23AXXL02 Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 15V Power Line Protection: No Capacitance @ Frequency: 300pF @ 1MHz Current - Peak Pulse (10/1000µs): 15A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: YAGEO Other Names: 13-SET23A03L02TR

Win Source Part Number: 1091395-SET23A03L02
Category: Circuit Protection>TVS - Diodes
Series: SET23AXXL02
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 15V
Power Line Protection: No
Capacitance @ Frequency: 300pF @ 1MHz
Current - Peak Pulse (10/1000µs): 15A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SET23A03L02TR

Buy Now Datasheet
TVS Diodes - 13-SET23A03L02TR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 13-SET23A03L02CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 15VC SOT23

TVS DIODE 3.3VWM 15VC SOT23

Buy Now Datasheet
TVS Diodes - 13-SET23A03L02DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 15VC SOT23

TVS DIODE 3.3VWM 15VC SOT23

Buy Now Datasheet
3.3V 76.8V SOIC TVS Protection Diode - 144-SET23A03L02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 76.8V SOIC TVS Protection Diode
144-SET23A03L02
3.3V 76.8V SOIC TVS Protection Diode 144-SET23A03L02
TVS ESD, SOIC-08, 3.3V, 76.8V, R Product overview: SET23A03L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 76.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 76.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SET23A03L02 can be used for catalog matching and distributor lookup.

TVS ESD, SOIC-08, 3.3V, 76.8V, R Product overview: SET23A03L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 76.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 76.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SET23A03L02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1091395-SET23A03L02 13-SET23A03L02TR-ND 144-SET23A03L02
Product Name Circuit Protection - TVS - Diodes TVS Diodes 3.3V 76.8V SOIC TVS Protection Diode
Package TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
VC 15 volts 15 volts
VBR 4 volts 4 volts
CT 300 pF
Unlock Full Specs
to access all available technical data