Vishay Precision Group 200V 1.3A Diode and Rectifier SE20AFDHM3/6A

Description
DIODE GEN PURP 200V 1.3A DO221AC Product overview: SE20AFDHM3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFDHM3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1.3A DO221AC Product overview: SE20AFDHM3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFDHM3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1.3A Diode and Rectifier - 280-SE20AFDHM3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.3A Diode and Rectifier
280-SE20AFDHM3/6A
200V 1.3A Diode and Rectifier 280-SE20AFDHM3/6A
DIODE GEN PURP 200V 1.3A DO221AC Product overview: SE20AFDHM3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFDHM3/6A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1.3A DO221AC Product overview: SE20AFDHM3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFDHM3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SE20AFDHM3/6A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20AFDHM3/6A-ND
Single Diodes SE20AFDHM3/6A-ND
Diode Standard 200V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 1.3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281353-SE20AFDHM3/6A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281353-SE20AFDHM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281353-SE20AFDHM3/6A
Win Source Part Number: 1281353-SE20AFDHM3/6 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.3A (DC) Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE20

Win Source Part Number: 1281353-SE20AFDHM3/6A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.3A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE20

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20AFDHM3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20AFDHM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers SE20AFDHM3/6A
DIODE GEN PURP 200V 1.3A DO221AC

DIODE GEN PURP 200V 1.3A DO221AC

Supplier's Site
Rectifier, Standard, 2A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6224 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 2A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6224
Rectifier, Standard, 2A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6224
RECTIFIER, STANDARD, 2A, 200V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:35A RoHS Compliant: Yes

RECTIFIER, STANDARD, 2A, 200V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:35A RoHS Compliant: Yes

Supplier's Site
Rectifier, Standard, 2A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 88W3684 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 2A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
88W3684
Rectifier, Standard, 2A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 88W3684
RECTIFIER, STANDARD, 2A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:35A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 2A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:35A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-SE20AFDHM3/6A SE20AFDHM3/6A-ND 1281353-SE20AFDHM3/6A SE20AFDHM3/6A 66W6224 88W3684
Product Name 200V 1.3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Standard, 2A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Standard, 2A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
Package Tape & Reel (TR)
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 0.9800 volts
Unlock Full Specs
to access all available technical data