Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SE12DDHM3/I

Description
Win Source Part Number: 1281508-SE12DDHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3.2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 12 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 20 µA @ 200 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE12DDHM3/IGITR,SE12 DDHM3/IGIDKR,SE12DDH M3/IGICT Base Product Number: SE12
Request a Quote Datasheet
Description
Win Source Part Number: 1281508-SE12DDHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3.2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 12 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 20 µA @ 200 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE12DDHM3/IGITR,SE12 DDHM3/IGIDKR,SE12DDH M3/IGICT Base Product Number: SE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281508-SE12DDHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281508-SE12DDHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281508-SE12DDHM3/I
Win Source Part Number: 1281508-SE12DDHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3.2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 12 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 20 µA @ 200 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE12DDHM3/IGITR,SE12 DDHM3/IGIDKR,SE12DDH M3/IGICT Base Product Number: SE12

Win Source Part Number: 1281508-SE12DDHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3.2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 12 A
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 20 µA @ 200 V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant
Supplier Device Package: TO-263AC (SMPD)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE12DDHM3/IGITR,SE12DDHM3/IGIDKR,SE12DDHM3/IGICT
Base Product Number: SE12

Buy Now Datasheet
Single Diodes - SE12DDHM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE12DDHM3/IGITR-ND
Single Diodes SE12DDHM3/IGITR-ND
Diode Standard 200V 3.2A Surface Mount TO-263AC (SMPD)

Diode Standard 200V 3.2A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
200V 3.2A Diode and Rectifier - 280-SE12DDHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3.2A Diode and Rectifier
280-SE12DDHM3/I
200V 3.2A Diode and Rectifier 280-SE12DDHM3/I
DIODE GEN PURP 200V 3.2A TO263AC Product overview: SE12DDHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE12DDHM3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3.2A TO263AC Product overview: SE12DDHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE12DDHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE12DDHM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE12DDHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE12DDHM3/I
DIODE GEN PURP 200V 3.2A TO263AC

DIODE GEN PURP 200V 3.2A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE12DDHM3/I
Rectifiers SE12DDHM3/I
Rectifiers 12A 200V AEC-Q101 ESD Rectifr

Rectifiers 12A 200V AEC-Q101 ESD Rectifr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1281508-SE12DDHM3/I SE12DDHM3/IGITR-ND 280-SE12DDHM3/I SE12DDHM3/I SE12DDHM3/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 200V 3.2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 200 volts
IR 0.0200 mA
trr 3000 ns
Unlock Full Specs
to access all available technical data