Vishay Intertechnology, Inc. Single Diodes SE15PJHM3/85A

Description
Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE15PJHM3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE15PJHM3/85A-ND
Single Diodes SE15PJHM3/85A-ND
Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)

Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
600V 1.5A Diode and Rectifier - 280-SE15PJHM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
280-SE15PJHM3/85A
600V 1.5A Diode and Rectifier 280-SE15PJHM3/85A
DIODE GEN PURP 600V 1.5A DO220AA Product overview: SE15PJHM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PJHM3/85A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.5A DO220AA Product overview: SE15PJHM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PJHM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281472-SE15PJHM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281472-SE15PJHM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281472-SE15PJHM3/85A
Win Source Part Number: 1281472-SE15PJHM3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A Reverse Recovery Time (trr): 900 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 9.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE15

Win Source Part Number: 1281472-SE15PJHM3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A
Reverse Recovery Time (trr): 900 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 9.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE15

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE15PJHM3/85A
Rectifiers SE15PJHM3/85A
Rectifiers 600 Volt 1.5 Amp ESD Capability

Rectifiers 600 Volt 1.5 Amp ESD Capability

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE15PJHM3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE15PJHM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SE15PJHM3/85A
DIODE GEN PURP 600V 1.5A DO220AA

DIODE GEN PURP 600V 1.5A DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number SE15PJHM3/85A-ND 280-SE15PJHM3/85A 1281472-SE15PJHM3/85A SE15PJHM3/85A SE15PJHM3/85A
Product Name Single Diodes 600V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel SMP
RoHS Compliant RoHS
IO 1.5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data