Vishay Intertechnology, Inc. Single Diodes SE20DTLJHM3/I

Description
DIODE GEN PURP 600V 3.8A SMPD
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 3.8A SMPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE20DTLJHM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3.8A SMPD

DIODE GEN PURP 600V 3.8A SMPD

Buy Now Datasheet
Single Diodes - 112-SE20DTLJHM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3.8A SMPD

DIODE STANDARD 600V 3.8A SMPD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SE20DTLJHM3/ICT-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details