Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Enhanced ESD Discrete TVS - SESD0201X1UN-0030-088 SESD0201X1UN-0030-088

Description
The SESD Series Enhanced ESD Discrete TVS provides ultra low capacitance unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-ONE. Providing in excess of 22kV Contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the SESD series sets higher standards for Signal Integrity and usability. 0.15pF MAX bidirectional 0.30pF MAX unidirectional ESD protection of ±22 kV by contact (IEC61000-4-2) Low clamping voltage of 14V @ IPP=2.5 A (Bidirectional) (tP=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity EVL Compliant AEC-Q101 qualified
Request a Quote Datasheet
Description
The SESD Series Enhanced ESD Discrete TVS provides ultra low capacitance unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-ONE. Providing in excess of 22kV Contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the SESD series sets higher standards for Signal Integrity and usability. 0.15pF MAX bidirectional 0.30pF MAX unidirectional ESD protection of ±22 kV by contact (IEC61000-4-2) Low clamping voltage of 14V @ IPP=2.5 A (Bidirectional) (tP=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity EVL Compliant AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Enhanced ESD Discrete TVS - SESD0201X1UN-0030-088 - SESD0201X1UN-0030-088 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Enhanced ESD Discrete TVS - SESD0201X1UN-0030-088
SESD0201X1UN-0030-088
Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Enhanced ESD Discrete TVS - SESD0201X1UN-0030-088 SESD0201X1UN-0030-088
The SESD Series Enhanced ESD Discrete TVS provides ultra low capacitance unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-ONE. Providing in excess of 22kV Contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the SESD series sets higher standards for Signal Integrity and usability. 0.15pF MAX bidirectional 0.30pF MAX unidirectional ESD protection of ±22 kV by contact (IEC61000-4-2) Low clamping voltage of 14V @ IPP=2.5 A (Bidirectional) (tP=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity EVL Compliant AEC-Q101 qualified

The SESD Series Enhanced ESD Discrete TVS provides ultra low capacitance unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-ONE. Providing in excess of 22kV Contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the SESD series sets higher standards for Signal Integrity and usability. 0.15pF MAX bidirectional 0.30pF MAX unidirectional ESD protection of ±22 kV by contact (IEC61000-4-2) Low clamping voltage of 14V @ IPP=2.5 A (Bidirectional) (tP=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity EVL Compliant AEC-Q101 qualified

Supplier's Site Datasheet
TVS - TVS - Diodes - SESD0201X1UN-0030-088 - 1095186-SESD0201X1UN-0030-088 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SESD0201X1UN-0030-088
1095186-SESD0201X1UN-0030-088
TVS - TVS - Diodes - SESD0201X1UN-0030-088 1095186-SESD0201X1UN-0030-088
Manufacturer: Littelfuse Inc. Win Source Part Number: 1095186-SESD0201X1UN -0030-088 Packaging: Reel - TR Type: Zener Applications: Automotive, HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 0.3pF @ 3GHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 2-XDFN (0.30x0.60) STAND-OFF Voltage (Vwm): 7V (Max) Minimum Breakdown Voltage: 8.8V (Typ) Max Clamping Voltage: 13V (Typ) Peak Pulse Current(Ippm): 2.5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1095186-SESD0201X1UN-0030-088
Packaging: Reel - TR
Type: Zener
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.3pF @ 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 2-XDFN (0.30x0.60)
STAND-OFF Voltage (Vwm): 7V (Max)
Minimum Breakdown Voltage: 8.8V (Typ)
Max Clamping Voltage: 13V (Typ)
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
TVS Protection Diode - 144-SESD0201X1UN-0030-088 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SESD0201X1UN-0030-088
TVS Protection Diode 144-SESD0201X1UN-0030-088
Trans Voltage Suppressor Diode, Product overview: SESD0201X1UN-0030-08 8 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD0201X1UN-003 0-088 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SESD0201X1UN-0030-088 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD0201X1UN-0030-088 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SESD0201X1UN-0030-088-ND - DigiKey
Thief River Falls, MN, United States
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
Diode, Esd Protection, 7V, 0.3Pf; Clamping Voltage Vc Max Littelfuse - 04AJ4508 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 7V, 0.3Pf; Clamping Voltage Vc Max Littelfuse
04AJ4508
Diode, Esd Protection, 7V, 0.3Pf; Clamping Voltage Vc Max Littelfuse 04AJ4508
DIODE, ESD PROTECTION, 7V, 0.3PF; Clamping Voltage Vc Max:-; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD0 Series RoHS Compliant: Yes

DIODE, ESD PROTECTION, 7V, 0.3PF; Clamping Voltage Vc Max:-; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD0 Series RoHS Compliant: Yes

Supplier's Site
TVS DIODE 7VWM 13VC 0201/DFN0603

TVS DIODE 7VWM 13VC 0201/DFN0603

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SESD0201X1UN-0030-088 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SESD0201X1UN-0030-088
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SESD0201X1UN-0030-088
TVS DIODE 7VWM 13VC 0201/DFN0603

TVS DIODE 7VWM 13VC 0201/DFN0603

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SESD0201X1UN-0030-088 1095186-SESD0201X1UN-0030-088 144-SESD0201X1UN-0030-088 SESD0201X1UN-0030-088-ND 04AJ4508 SESD0201X1UN-0030-088 SESD0201X1UN-0030-088
Product Name Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Enhanced ESD Discrete TVS - SESD0201X1UN-0030-088 TVS - TVS - Diodes - SESD0201X1UN-0030-088 TVS Protection Diode TVS Diodes Diode, Esd Protection, 7V, 0.3Pf; Clamping Voltage Vc Max Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 7 volts
CT 0.3000 pF 0.3000 pF
Package 2-XDFN (0.30x0.60) 0201 (0603 Metric) 0201 (0603 Metric) 0201/DFN0603
Unlock Full Specs
to access all available technical data