Diode Standard 400V 1.5A Surface Mount DO-219AB (SMF)
DIODE GEN PURP 400V 1.5A DO219AB Product overview: SE15FGHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15FGHM3/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281342-SE15FGHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A
Reverse Recovery Time (trr): 900 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE15
DIODE GEN PURP 400V 1.5A DO219AB
Rectifiers 1.5A,400V ESD PROTECTION, SMF RECT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | SE15FGHM3/I-ND | 280-SE15FGHM3/I | 1281342-SE15FGHM3/I | SE15FGHM3/I | SE15FGHM3/I |
| Product Name | Single Diodes | 400V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tape & Reel (TR) | DO-219AB-2 | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts |