Diode Standard 200V 2.9A (DC) Surface Mount TO-277A (SMPC)
Win Source Part Number: 1281292-SE70PDHM3/86
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2.9A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7 A
Reverse Recovery Time (trr): 2.6 µs
Current - Reverse Leakage @ Vr: 20 µA @ 200 V
Capacitance @ Vr, F: 76pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE70
DIODE GEN PURP 200V 2.9A TO277A Product overview: SE70PDHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PDHM3/86A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2.9A TO277A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | SE70PDHM3/86A-ND | 1281292-SE70PDHM3/86A | 280-SE70PDHM3/86A | SE70PDHM3/86A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200V 2.9A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts | ||
| VR | 200 volts | |||
| IR | 0.0200 mA |