Vishay Intertechnology, Inc. Single Diodes SE12DTGHM3/I

Description
DIODE GEN PURP 400V 3.2A SMPD
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 3.2A SMPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE12DTGHM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 400V 3.2A SMPD

DIODE GEN PURP 400V 3.2A SMPD

Buy Now Datasheet
Single Diodes - 112-SE12DTGHM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 3.2A SMPD

DIODE STANDARD 400V 3.2A SMPD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SE12DTGHM3/ICT-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Bridge Rectifiers - 1220183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5806US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2500 mA
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details