Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)
Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)
Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 1095140-SE15PJ-M3/84
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1.5A
Reverse Recovery Time (trr): 900ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 9.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE 1.5 A, 600 V, SILICON, RECTIFIER DIODE, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SE15PJ-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PJ-M3/84A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1.5A DO220AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | SE15PJ-M3/84AGIDKR-ND | 1095140-SE15PJ-M3/84A | 280-SE15PJ-M3/84A | SE15PJ-M3/84A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SE15PJ-M3/84A | 1.5 A 600 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts | ||
| VR | 600 volts | |||
| IR | 0.0050 mA |