15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
ESD Protection Zener, 10000-REEL Product overview: SESD5481MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD5481MUT5G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 15VC 2X3DFN
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SESD5481MUT5GTR-ND | 144-SESD5481MUT5G | SESD5481MUT5G | SESD5481MUT5G |
| Product Name | TVS Diodes | Zener TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | X3DFN-2 | |
| VC | 15 volts | 15 volts | ||
| VBR | 5.7 volts | 5.7 volts |