Vishay Intertechnology, Inc. 600V 1.6A Diode and Rectifier SE20PJHM3/85A

Description
DIODE GEN PURP 600V 1.6A DO220AA Product overview: SE20PJHM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PJHM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1.6A DO220AA Product overview: SE20PJHM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PJHM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.6A Diode and Rectifier - 280-SE20PJHM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.6A Diode and Rectifier
280-SE20PJHM3/85A
600V 1.6A Diode and Rectifier 280-SE20PJHM3/85A
DIODE GEN PURP 600V 1.6A DO220AA Product overview: SE20PJHM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PJHM3/85A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.6A DO220AA Product overview: SE20PJHM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PJHM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281327-SE20PJHM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281327-SE20PJHM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281327-SE20PJHM3/85A
Win Source Part Number: 1281327-SE20PJHM3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE20

Win Source Part Number: 1281327-SE20PJHM3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE20

Buy Now Datasheet
Single Diodes - SE20PJHM3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20PJHM3/85A-ND
Single Diodes SE20PJHM3/85A-ND
Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE20PJHM3/85A
Rectifiers SE20PJHM3/85A
Rectifiers 2A, 600V, ESD PROTECTION, SM RECT

Rectifiers 2A, 600V, ESD PROTECTION, SM RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20PJHM3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20PJHM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SE20PJHM3/85A
DIODE GEN PURP 600V 1.6A DO220AA

DIODE GEN PURP 600V 1.6A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SE20PJHM3/85A 1281327-SE20PJHM3/85A SE20PJHM3/85A-ND SE20PJHM3/85A SE20PJHM3/85A
Product Name 600V 1.6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMP
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050211 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-5443-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
5 suppliers
RF Diodes - BAR6306WH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOT323; SC-70, SOT-323
View Details
6 suppliers